ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks OQ0312500000G

Description
OQ3.5 3P Green close vertical triangle k
Request a Quote Datasheet
Description
OQ3.5 3P Green close vertical triangle k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 446337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
446337
Pluggable Terminal Blocks 446337
OQ3.5 3P Green close vertical triangle k

OQ3.5 3P Green close vertical triangle k

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 609-4980-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-4980-ND
Terminal Blocks - Headers, Plugs and Sockets 609-4980-ND
TERM BLOCK HDR 3POS VERT 3.5MM

TERM BLOCK HDR 3POS VERT 3.5MM

Buy Now Datasheet
Terminal Block, Header, 3Way, Th Rohs Compliant Amphenol Anytek - 32AK9503 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Way, Th Rohs Compliant Amphenol Anytek
32AK9503
Terminal Block, Header, 3Way, Th Rohs Compliant Amphenol Anytek 32AK9503
TERMINAL BLOCK, HEADER, 3WAY, TH ROHS COMPLIANT: YES

TERMINAL BLOCK, HEADER, 3WAY, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 446337 609-4980-ND 32AK9503
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Header, 3Way, Th Rohs Compliant Amphenol Anytek
Features Terminal Plug
Approvals RoHS Compliant
# of Contacts 3 3
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches)
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.608 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers
Disconnect terminal block - 2002-1971 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 90.27 - Socket with plate clamp terminals - 9027 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details