ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets OQ0271510000G

Description
TERM BLOCK HDR 2POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 2POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 609-3863-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-3863-ND
Terminal Blocks - Headers, Plugs and Sockets 609-3863-ND
TERM BLOCK HDR 2POS 90DEG 5MM

TERM BLOCK HDR 2POS 90DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 446362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
446362
Pluggable Terminal Blocks 446362
OQ 5.0 2P Green Close Right angle NL66

OQ 5.0 2P Green Close Right angle NL66

Supplier's Site
Terminal Block, R/a Header, 2Way, Th Rohs Compliant Amphenol Anytek - 32AK9501 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 2Way, Th Rohs Compliant Amphenol Anytek
32AK9501
Terminal Block, R/a Header, 2Way, Th Rohs Compliant Amphenol Anytek 32AK9501
TERMINAL BLOCK, R/A HEADER, 2WAY, TH ROHS COMPLIANT: YES

TERMINAL BLOCK, R/A HEADER, 2WAY, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-3863-ND 446362 32AK9501
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, R/a Header, 2Way, Th Rohs Compliant Amphenol Anytek
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through
# of Contacts 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2864.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1444348 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1728/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details