"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
1x2P 2P 1 5.08mm 2 -40°C~+115°C 20A Right-Angle Push-Pull,P=5.08mm Wire To Board / Wire To Wire Connector ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 609-3907-ND | OQ0254510000G |
| Product Name | Headers, Plugs and Sockets | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | Header Connector | Wire to Board Connector; Wire to Wire Connector |
| Mounting | Through Hole | Right-Angle |
| Contact Pitch | 5.08 mm (0.2000 inch) |