ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks OL0410000000G

Description
Pluggable Terminal Blocks
Datasheet
Description
Pluggable Terminal Blocks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
OL0410000000G
Pluggable Terminal Blocks OL0410000000G
Pluggable Terminal Blocks

Pluggable Terminal Blocks

Buy Now Datasheet
Terminal Block, Header, 4Pos, Th; Gender Amphenol Anytek - 45AJ0006 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Th; Gender Amphenol Anytek
45AJ0006
Terminal Block, Header, 4Pos, Th; Gender Amphenol Anytek 45AJ0006
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:2A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:OL 3.5mm Series

TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions; Rated Current:2A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:OL 3.5mm Series

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number OL0410000000G 45AJ0006
Product Name Pluggable Terminal Blocks Terminal Block, Header, 4Pos, Th; Gender Amphenol Anytek
Voltage Rating 150 volts 150 volts
Current Rating 2 amps 2 amps
Contact Plating Tin
Number of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102589-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Female Power Contact with 18 AWG wire, 150mm, double-end - G125-FP10150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
Backplane Conn, Header, 24S+4P; Product Range Amphenol Communications Solutions - 62K6096 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details