ANYTEK Technology Corporation Ltd. Terminal Block, Header, 3Pos, Th; Gender Amphenol Anytek OL0310000000G

Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:2A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:OL 3.5mm Series
Datasheet
Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:2A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:OL 3.5mm Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3Pos, Th; Gender Amphenol Anytek - 45AJ0005 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Th; Gender Amphenol Anytek
45AJ0005
Terminal Block, Header, 3Pos, Th; Gender Amphenol Anytek 45AJ0005
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:2A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:OL 3.5mm Series

TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions; Rated Current:2A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:OL 3.5mm Series

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
OL0310000000G
Pluggable Terminal Blocks OL0310000000G
Pluggable Terminal Blocks

Pluggable Terminal Blocks

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 45AJ0005 OL0310000000G
Product Name Terminal Block, Header, 3Pos, Th; Gender Amphenol Anytek Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 150 volts 150 volts
Current Rating 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 102974-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Return Spring for Receding Pins - 1321 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
Headers & Wire Housings - B5741-208-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details