ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks OL0210000000G

Description
Pluggable Terminal Blocks
Datasheet
Description
Pluggable Terminal Blocks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
OL0210000000G
Pluggable Terminal Blocks OL0210000000G
Pluggable Terminal Blocks

Pluggable Terminal Blocks

Buy Now Datasheet
Terminal Block, Header, 2Pos, Th; Gender Amphenol Anytek - 45AJ0004 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, Th; Gender Amphenol Anytek
45AJ0004
Terminal Block, Header, 2Pos, Th; Gender Amphenol Anytek 45AJ0004
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:2A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:OL 3.5mm Series

TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions; Rated Current:2A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:OL 3.5mm Series

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number OL0210000000G 45AJ0004
Product Name Pluggable Terminal Blocks Terminal Block, Header, 2Pos, Th; Gender Amphenol Anytek
Voltage Rating 150 volts 150 volts
Current Rating 2 amps 2 amps
Contact Plating Tin
Number of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details