ANYTEK Technology Corporation Ltd. Terminal Block, Wtb, 4Pos, 24-10Awg, Th; Pitch Spacing Amphenol Anytek NZ04205C0000G

Description
TERMINAL BLOCK, WTB, 4POS, 24-10AWG, TH; Pitch Spacing:7.5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:30A
Description
TERMINAL BLOCK, WTB, 4POS, 24-10AWG, TH; Pitch Spacing:7.5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:30A

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wtb, 4Pos, 24-10Awg, Th; Pitch Spacing Amphenol Anytek - 45AJ0001 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 4Pos, 24-10Awg, Th; Pitch Spacing Amphenol Anytek
45AJ0001
Terminal Block, Wtb, 4Pos, 24-10Awg, Th; Pitch Spacing Amphenol Anytek 45AJ0001
TERMINAL BLOCK, WTB, 4POS, 24-10AWG, TH; Pitch Spacing:7.5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:30A

TERMINAL BLOCK, WTB, 4POS, 24-10AWG, TH; Pitch Spacing:7.5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:30A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 45AJ0001
Product Name Terminal Block, Wtb, 4Pos, 24-10Awg, Th; Pitch Spacing Amphenol Anytek
North American 24 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7781-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-10D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2622.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details