ANYTEK Technology Corporation Ltd. PCB Terminal Blocks NZ03205C0000G

Description
Amphenol Industrial NZ03205C0000G
Request a Quote
Description
Amphenol Industrial NZ03205C0000G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 446417 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
446417
PCB Terminal Blocks 446417
Amphenol Industrial NZ03205C0000G

Amphenol Industrial NZ03205C0000G

Supplier's Site
Terminal Block, Wtb, 3Pos, 24-10Awg, Th; Pitch Spacing Amphenol Anytek - 44AJ9997 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 3Pos, 24-10Awg, Th; Pitch Spacing Amphenol Anytek
44AJ9997
Terminal Block, Wtb, 3Pos, 24-10Awg, Th; Pitch Spacing Amphenol Anytek 44AJ9997
TERMINAL BLOCK, WTB, 3POS, 24-10AWG, TH; Pitch Spacing:7.5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:30A

TERMINAL BLOCK, WTB, 3POS, 24-10AWG, TH; Pitch Spacing:7.5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:30A

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 446417 44AJ9997
Product Name PCB Terminal Blocks Terminal Block, Wtb, 3Pos, 24-10Awg, Th; Pitch Spacing Amphenol Anytek
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 3
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.171 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Component Terminal Block with LED - 2002-1421/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 90.23 - Socket with box clamp terminals - 9023 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers