ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board NZ02105B0000G

Description
NZ 15.0 2P GREEN WITHOUT JUMPER
Request a Quote Datasheet
Description
NZ 15.0 2P GREEN WITHOUT JUMPER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1818-NZ02105B0000G-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1818-NZ02105B0000G-ND
Terminal Blocks - Wire to Board 1818-NZ02105B0000G-ND
NZ 15.0 2P GREEN WITHOUT JUMPER

NZ 15.0 2P GREEN WITHOUT JUMPER

Buy Now Datasheet
PCB Terminal Blocks - 446424 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
446424
PCB Terminal Blocks 446424
Amphenol Industrial NZ02105B0000G

Amphenol Industrial NZ02105B0000G

Supplier's Site
Fixed Terminal Blocks - NZ02105B0000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
NZ02105B0000G
Fixed Terminal Blocks NZ02105B0000G
Fixed Terminal Blocks NZ 15.0 2P Green Without jumper slot

Fixed Terminal Blocks NZ 15.0 2P Green Without jumper slot

Buy Now Datasheet
Terminal Block, Wtb, 2Pos, 16-6Awg, Th; Pitch Spacing Amphenol Anytek - 44AJ9993 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 2Pos, 16-6Awg, Th; Pitch Spacing Amphenol Anytek
44AJ9993
Terminal Block, Wtb, 2Pos, 16-6Awg, Th; Pitch Spacing Amphenol Anytek 44AJ9993
TERMINAL BLOCK, WTB, 2POS, 16-6AWG, TH; Pitch Spacing:15mm; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:65A

TERMINAL BLOCK, WTB, 2POS, 16-6AWG, TH; Pitch Spacing:15mm; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:65A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1818-NZ02105B0000G-ND 446424 NZ02105B0000G 44AJ9993
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks Terminal Block, Wtb, 2Pos, 16-6Awg, Th; Pitch Spacing Amphenol Anytek
Mounting Options PCB PCB Panel Mount 15 mm DIN Rail
Features Lever Actuated
Operating Temperature -40 to 115 C (-40 to 239 F)
# of Contacts 2 2 2
Contacts Pitch 15.01 mm (0.59 inches) 15.00 mm (0.59 inches) 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Double-deck terminal block - Through terminal block - 2002-2702 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-817-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details