ANYTEK Technology Corporation Ltd. PCB Terminal Blocks NZ02005B0000G

Description
Amphenol Industrial NZ02005B0000G
Request a Quote Datasheet
Description
Amphenol Industrial NZ02005B0000G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 446420 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
446420
PCB Terminal Blocks 446420
Amphenol Industrial NZ02005B0000G

Amphenol Industrial NZ02005B0000G

Supplier's Site
Terminal Blocks - Wire to Board - 1818-NZ02005B0000G-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1818-NZ02005B0000G-ND
Terminal Blocks - Wire to Board 1818-NZ02005B0000G-ND
NZ 10.0 2P GREEN WITHOUT JUMPER

NZ 10.0 2P GREEN WITHOUT JUMPER

Buy Now Datasheet
Fixed Terminal Blocks - NZ02005B0000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
NZ02005B0000G
Fixed Terminal Blocks NZ02005B0000G
Fixed Terminal Blocks NZ 10.0 2P Green Without jumper slot

Fixed Terminal Blocks NZ 10.0 2P Green Without jumper slot

Buy Now Datasheet
Terminal Block, Wtb, 2Pos, 16-6Awg, Th; Pitch Spacing Amphenol Anytek - 44AJ9992 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 2Pos, 16-6Awg, Th; Pitch Spacing Amphenol Anytek
44AJ9992
Terminal Block, Wtb, 2Pos, 16-6Awg, Th; Pitch Spacing Amphenol Anytek 44AJ9992
TERMINAL BLOCK, WTB, 2POS, 16-6AWG, TH; Pitch Spacing:10mm; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:55A

TERMINAL BLOCK, WTB, 2POS, 16-6AWG, TH; Pitch Spacing:10mm; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:55A

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 446420 1818-NZ02005B0000G-ND NZ02005B0000G 44AJ9992
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks Terminal Block, Wtb, 2Pos, 16-6Awg, Th; Pitch Spacing Amphenol Anytek
Mounting Options PCB PCB Panel Mount
Approvals RoHS Compliant UL 94 V-0
# of Contacts 2 2 2
Contacts Pitch 10.00 mm (0.39 inches) 10.01 mm (0.39 inches) 10.00 mm (0.39 inches)
Body Material Polyamide Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546306-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
Double-deck terminal block - Through terminal block - 2002-2231/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections - 30.653 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Contact elements - Contact element EF - (N) - EF103.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details