NY-3.5-6P DARK GREY (RAL7004/P)
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1818-NY0610810000G-ND | NY0610810000G |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Fixed Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | Spring Clamp; Spring Cage |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 115 C (-40 to 239 F) | |
| Terminal Block Type | Single Feed Through | Fixed Terminal Blocks |