ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets NU0400C0001AG

Description
NU 3.5 4P COLOR YELLOW SIDE COVE
Request a Quote Datasheet
Description
NU 3.5 4P COLOR YELLOW SIDE COVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1818-NU0400C0001AG-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1818-NU0400C0001AG-ND
Terminal Blocks - Headers, Plugs and Sockets 1818-NU0400C0001AG-ND
NU 3.5 4P COLOR YELLOW SIDE COVE

NU 3.5 4P COLOR YELLOW SIDE COVE

Buy Now Datasheet
Terminal Block, Pluggable, 4Pos, 18Awg; Pitch Spacing Amphenol Anytek - 44AJ9991 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 18Awg; Pitch Spacing Amphenol Anytek
44AJ9991
Terminal Block, Pluggable, 4Pos, 18Awg; Pitch Spacing Amphenol Anytek 44AJ9991
TERMINAL BLOCK, PLUGGABLE, 4POS, 18AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:2A; Rated Voltage:300V

TERMINAL BLOCK, PLUGGABLE, 4POS, 18AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:2A; Rated Voltage:300V

Supplier's Site
Fixed Terminal Blocks - NU0400C0001AG - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
NU0400C0001AG
Fixed Terminal Blocks NU0400C0001AG
Fixed Terminal Blocks 2A Panel 4 Pos 2 * 26AWG to 20AWG Plugs 300V

Fixed Terminal Blocks 2A Panel 4 Pos 2 * 26AWG to 20AWG Plugs 300V

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1818-NU0400C0001AG-ND 44AJ9991 NU0400C0001AG
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 4Pos, 18Awg; Pitch Spacing Amphenol Anytek Fixed Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug
Operating Temperature -40 to 115 C (-40 to 239 F)
# of Contacts 4 to 8 4
Unlock Full Specs
to access all available technical data