ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets NS0200C0001AG

Description
NS- 5.75 -2P BLACK + RED BODY WH
Request a Quote Datasheet
Description
NS- 5.75 -2P BLACK + RED BODY WH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1818-NS0200C0001AG-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1818-NS0200C0001AG-ND
Terminal Blocks - Headers, Plugs and Sockets 1818-NS0200C0001AG-ND
NS- 5.75 -2P BLACK + RED BODY WH

NS- 5.75 -2P BLACK + RED BODY WH

Buy Now Datasheet
Sheung Wan, Hong Kong
Fixed Terminal Blocks
NS0200C0001AG
Fixed Terminal Blocks NS0200C0001AG
Fixed Terminal Blocks

Fixed Terminal Blocks

Buy Now Datasheet
Terminal Block, Pluggable, 2Pos, 18Awg; Pitch Spacing Amphenol Anytek - 44AJ9990 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 18Awg; Pitch Spacing Amphenol Anytek
44AJ9990
Terminal Block, Pluggable, 2Pos, 18Awg; Pitch Spacing Amphenol Anytek 44AJ9990
TERMINAL BLOCK, PLUGGABLE, 2POS, 18AWG; Pitch Spacing:5.75mm; No. of Positions:2Positions ; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:7A; Rated Voltage:150V

TERMINAL BLOCK, PLUGGABLE, 2POS, 18AWG; Pitch Spacing:5.75mm; No. of Positions:2Positions; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:7A; Rated Voltage:150V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1818-NS0200C0001AG-ND NS0200C0001AG 44AJ9990
Product Name Terminal Blocks - Headers, Plugs and Sockets Fixed Terminal Blocks Terminal Block, Pluggable, 2Pos, 18Awg; Pitch Spacing Amphenol Anytek
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Fixed Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2204.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Carrier terminal block for modules and plugs - 2002-1761 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details