ANYTEK Technology Corporation Ltd. Terminal Block, R/a Header, 10Pos, Th; Gender Amphenol Anytek NR101A010000G

Description
TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:NR 3.5mm Series
Description
TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:NR 3.5mm Series

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 10Pos, Th; Gender Amphenol Anytek - 44AJ9989 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 10Pos, Th; Gender Amphenol Anytek
44AJ9989
Terminal Block, R/a Header, 10Pos, Th; Gender Amphenol Anytek 44AJ9989
TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:NR 3.5mm Series

TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:NR 3.5mm Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 44AJ9989
Product Name Terminal Block, R/a Header, 10Pos, Th; Gender Amphenol Anytek
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Discrete Sockets - 9094354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details