ANYTEK Technology Corporation Ltd. Terminal Block, Header, 6Pos, Th; Gender Amphenol Anytek NR06110000G0G

Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:5.5A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:NR 3.5mm Series
Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:5.5A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:NR 3.5mm Series

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, Th; Gender Amphenol Anytek - 44AJ9988 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Th; Gender Amphenol Anytek
44AJ9988
Terminal Block, Header, 6Pos, Th; Gender Amphenol Anytek 44AJ9988
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:5.5A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:NR 3.5mm Series

TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions; Rated Current:5.5A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:NR 3.5mm Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 44AJ9988
Product Name Terminal Block, Header, 6Pos, Th; Gender Amphenol Anytek
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details