Fixed Terminal Blocks TERM BLOCK, 4.0mm 7P SMT W/ O FLANGE
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | NQ0721000000G |
| Product Name | Fixed Terminal Blocks |
| Termination Options | Spring Clamp; Spring Clamp |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 7 |
| Contacts Pitch | 4.00 mm (0.16 inches) |