Amphenol Corporation Fixed Terminal Blocks NQ0600000000G

Description
Fixed Terminal Blocks TERM BLOCK, 2.5mm 6P SMT WITH FLANGE
Datasheet
Description
Fixed Terminal Blocks TERM BLOCK, 2.5mm 6P SMT WITH FLANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - NQ0600000000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
NQ0600000000G
Fixed Terminal Blocks NQ0600000000G
Fixed Terminal Blocks TERM BLOCK, 2.5mm 6P SMT WITH FLANGE

Fixed Terminal Blocks TERM BLOCK, 2.5mm 6P SMT WITH FLANGE

Buy Now Datasheet
Terminal Block, Wtb, 6Pos, 26-20Awg, Smt; Pitch Spacing Amphenol Anytek - 44AJ9985 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 6Pos, 26-20Awg, Smt; Pitch Spacing Amphenol Anytek
44AJ9985
Terminal Block, Wtb, 6Pos, 26-20Awg, Smt; Pitch Spacing Amphenol Anytek 44AJ9985
TERMINAL BLOCK, WTB, 6POS, 26-20AWG, SMT; Pitch Spacing:2.5mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V

TERMINAL BLOCK, WTB, 6POS, 26-20AWG, SMT; Pitch Spacing:2.5mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number NQ0600000000G 44AJ9985
Product Name Fixed Terminal Blocks Terminal Block, Wtb, 6Pos, 26-20Awg, Smt; Pitch Spacing Amphenol Anytek
Termination Options Spring Clamp; Spring Clamp
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 6
Contacts Pitch 2.50 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2864.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details
Through terminal block - 2004-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details