Amphenol Corporation Fixed Terminal Blocks NQ0421000000G

Description
Fixed Terminal Blocks TERM BLOCK, 4.0mm 4P SMT W/ O FLANGE
Datasheet
Description
Fixed Terminal Blocks TERM BLOCK, 4.0mm 4P SMT W/ O FLANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - NQ0421000000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
NQ0421000000G
Fixed Terminal Blocks NQ0421000000G
Fixed Terminal Blocks TERM BLOCK, 4.0mm 4P SMT W/ O FLANGE

Fixed Terminal Blocks TERM BLOCK, 4.0mm 4P SMT W/ O FLANGE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number NQ0421000000G
Product Name Fixed Terminal Blocks
Termination Options Spring Clamp; Spring Clamp
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 4
Contacts Pitch 4.00 mm (0.16 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2216.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Through terminal block - 2000-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers