Amphenol Corporation Fixed Terminal Blocks NQ0400000000G

Description
Fixed Terminal Blocks TERM BLOCK, 2.5mm 4P SMT WITH FLANGE
Datasheet
Description
Fixed Terminal Blocks TERM BLOCK, 2.5mm 4P SMT WITH FLANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - NQ0400000000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
NQ0400000000G
Fixed Terminal Blocks NQ0400000000G
Fixed Terminal Blocks TERM BLOCK, 2.5mm 4P SMT WITH FLANGE

Fixed Terminal Blocks TERM BLOCK, 2.5mm 4P SMT WITH FLANGE

Buy Now Datasheet
Terminal Block, Wtb, 4Pos, 26-20Awg, Smt; Pitch Spacing Amphenol Anytek - 44AJ9984 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 4Pos, 26-20Awg, Smt; Pitch Spacing Amphenol Anytek
44AJ9984
Terminal Block, Wtb, 4Pos, 26-20Awg, Smt; Pitch Spacing Amphenol Anytek 44AJ9984
TERMINAL BLOCK, WTB, 4POS, 26-20AWG, SMT; Pitch Spacing:2.5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V

TERMINAL BLOCK, WTB, 4POS, 26-20AWG, SMT; Pitch Spacing:2.5mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number NQ0400000000G 44AJ9984
Product Name Fixed Terminal Blocks Terminal Block, Wtb, 4Pos, 26-20Awg, Smt; Pitch Spacing Amphenol Anytek
Termination Options Spring Clamp; Spring Clamp
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 4
Contacts Pitch 2.50 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.14 - PCB socket - 9014 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.018 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2201/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details