ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board NQ0321000000G

Description
TERM BLK 3POS SIDE ENTRY 4MM SMD
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENTRY 4MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 609-4990-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-4990-1-ND
Terminal Blocks - Wire to Board 609-4990-1-ND
TERM BLK 3POS SIDE ENTRY 4MM SMD

TERM BLK 3POS SIDE ENTRY 4MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 609-4990-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-4990-2-ND
Terminal Blocks - Wire to Board 609-4990-2-ND
TERM BLK 3POS SIDE ENTRY 4MM SMD

TERM BLK 3POS SIDE ENTRY 4MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - NQ0321000000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
NQ0321000000G
Fixed Terminal Blocks NQ0321000000G
Fixed Terminal Blocks TERM BLOCK, 4.0mm 3P SMT W/ O FLANGE

Fixed Terminal Blocks TERM BLOCK, 4.0mm 3P SMT W/ O FLANGE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 609-4990-1-ND NQ0321000000G
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Operating Temperature -40 to 130 C (-40 to 266 F)
# of Contacts 3 3
Contacts Pitch 3.99 mm (0.16 inches) 4.00 mm (0.16 inches)
Orientation 180° Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2840.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Pluggable Terminal Blocks - 1444079 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminal Blocks - Wire to Board - 2946-2086-1204-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers