ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board NQ0301000000G

Description
TERM BLK 3POS SIDE ENT 2.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENT 2.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 609-4989-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-4989-2-ND
Terminal Blocks - Wire to Board 609-4989-2-ND
TERM BLK 3POS SIDE ENT 2.5MM SMD

TERM BLK 3POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 609-4989-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-4989-6-ND
Terminal Blocks - Wire to Board 609-4989-6-ND
TERM BLK 3POS SIDE ENT 2.5MM SMD

TERM BLK 3POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 609-4989-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-4989-1-ND
Terminal Blocks - Wire to Board 609-4989-1-ND
TERM BLK 3POS SIDE ENT 2.5MM SMD

TERM BLK 3POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - NQ0301000000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
NQ0301000000G
Fixed Terminal Blocks NQ0301000000G
Fixed Terminal Blocks TERM BLOCK, 2.5mm 3P SMT W/O FLANGE

Fixed Terminal Blocks TERM BLOCK, 2.5mm 3P SMT W/O FLANGE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 609-4989-2-ND NQ0301000000G
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Operating Temperature -45 to 130 C (-49 to 266 F)
# of Contacts 3 3
Contacts Pitch 2.49 mm (0.10 inches) 2.50 mm (0.10 inches)
Orientation 180° Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.512 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
PCB Terminal Blocks - 1444293 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Through terminal block - 2002-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers