ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board NQ0221100000G

Description
TERM BLK 2POS SIDE ENTRY 4MM SMD
Request a Quote Datasheet
Description
TERM BLK 2POS SIDE ENTRY 4MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 609-5213-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-5213-2-ND
Terminal Blocks - Wire to Board 609-5213-2-ND
TERM BLK 2POS SIDE ENTRY 4MM SMD

TERM BLK 2POS SIDE ENTRY 4MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 609-5213-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-5213-1-ND
Terminal Blocks - Wire to Board 609-5213-1-ND
TERM BLK 2POS SIDE ENTRY 4MM SMD

TERM BLK 2POS SIDE ENTRY 4MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 609-5213-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-5213-6-ND
Terminal Blocks - Wire to Board 609-5213-6-ND
TERM BLK 2POS SIDE ENTRY 4MM SMD

TERM BLK 2POS SIDE ENTRY 4MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - NQ0221100000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
NQ0221100000G
Fixed Terminal Blocks NQ0221100000G
Fixed Terminal Blocks Term Bk,SMT,2P,4mm Natural, 18-24AWG

Fixed Terminal Blocks Term Bk,SMT,2P,4mm Natural, 18-24AWG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 609-5213-2-ND NQ0221100000G
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Operating Temperature -45 to 130 C (-49 to 266 F)
# of Contacts 2 2
Contacts Pitch 3.99 mm (0.16 inches) 4.00 mm (0.16 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2218.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2708 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 90.27 - Socket with plate clamp terminals - 9027 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details