Amphenol Corporation Pressure Sensors, Transducers NPR-101

Description
"Pressure Sensor 300PSI (2068.43kPa) Absolute Male - 0.23"" (5.75mm) O-Ring Module"
Request a Quote Datasheet
Description
"Pressure Sensor 300PSI (2068.43kPa) Absolute Male - 0.23"" (5.75mm) O-Ring Module"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 235-1448-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
235-1448-ND
Pressure Sensors, Transducers 235-1448-ND
"Pressure Sensor 300PSI (2068.43kPa) Absolute Male - 0.23"" (5.75mm) O-Ring Module"

"Pressure Sensor 300PSI (2068.43kPa) Absolute Male - 0.23"" (5.75mm) O-Ring Module"

Buy Now Datasheet
Pressure Sensor, Ratiometric, 300Psi; Operating Pressure Max Amphenol Advanced Sensors - 96Y5344 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Ratiometric, 300Psi; Operating Pressure Max Amphenol Advanced Sensors
96Y5344
Pressure Sensor, Ratiometric, 300Psi; Operating Pressure Max Amphenol Advanced Sensors 96Y5344
PRESSURE SENSOR, RATIOMETRIC, 300PSI; Operating Pressure Max:300psi; Sensor Output:Ratiometric; Pressure Measurement Type:Absolute; Voltage Rating:5.5VDC; Port Style:Single Port; Supply Current:3mA; Product Range:- RoHS Compliant: Yes

PRESSURE SENSOR, RATIOMETRIC, 300PSI; Operating Pressure Max:300psi; Sensor Output:Ratiometric; Pressure Measurement Type:Absolute; Voltage Rating:5.5VDC; Port Style:Single Port; Supply Current:3mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 235-1448-ND 96Y5344
Product Name Pressure Sensors, Transducers Pressure Sensor, Ratiometric, 300Psi; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Absolute
Signal Output Analog Voltage Ratiometric
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10217617-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP490-01-11 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 133 psi (10.21 to 93.91 m H2O)
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure sensor with analog display - PG1406 - ifm efector inc.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Media Liquid; Gas
View Details