Manufacturer: Amphenol Advanced Sensors
Win Source Part Number: 1083385-NPP-301B-700
Termination Style: Surface Mount
Output Type: Wheatstone Bridge
Output: 0 mV to 60 mV (3V)
Accuracy: ±0.2%
Family Name: NPP-301-200A
Pressure Type: Absolute
Operating Pressure: 100 PSI (689.48 kPa)
Port Size: Male - 0.08" (2.04mm) Tube, Dual
Port Style: Barbless
Maximum Pressure: 300 PSI (2068.43 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 3 V to 10 V
Introduction Date: December 19, 2013
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
SENSOR 100PSIA 0.08 .06V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1083385-NPP-301B-700AT | NPP-301B-700AT |
| Product Name | Pressure Sensors, Transducers - NPP-301B-700AT | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Absolute; Absolute |