Amphenol Corporation Pressure Sensors, Transducers - NPP-301B-200AT NPP-301B-200AT

Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 258994-NPP-301B-200A T Termination Style: Surface Mount Output Type: Wheatstone Bridge Output: 0 mV to 60 mV (3V) Accuracy: ±0.2% Family Name: NPP-301-200A Pressure Type: Absolute Operating Pressure: 30 PSI (206.84 kPa) Port Size: Male - 0.08" (2.04mm) Tube, Dual Port Style: Barbless Maximum Pressure: 90 PSI (620.53 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 3 V to 10 V Introduction Date: December 19, 2013 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 258994-NPP-301B-200A T Termination Style: Surface Mount Output Type: Wheatstone Bridge Output: 0 mV to 60 mV (3V) Accuracy: ±0.2% Family Name: NPP-301-200A Pressure Type: Absolute Operating Pressure: 30 PSI (206.84 kPa) Port Size: Male - 0.08" (2.04mm) Tube, Dual Port Style: Barbless Maximum Pressure: 90 PSI (620.53 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 3 V to 10 V Introduction Date: December 19, 2013 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - NPP-301B-200AT - 258994-NPP-301B-200AT - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - NPP-301B-200AT
258994-NPP-301B-200AT
Pressure Sensors, Transducers - NPP-301B-200AT 258994-NPP-301B-200AT
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 258994-NPP-301B-200A T Termination Style: Surface Mount Output Type: Wheatstone Bridge Output: 0 mV to 60 mV (3V) Accuracy: ±0.2% Family Name: NPP-301-200A Pressure Type: Absolute Operating Pressure: 30 PSI (206.84 kPa) Port Size: Male - 0.08" (2.04mm) Tube, Dual Port Style: Barbless Maximum Pressure: 90 PSI (620.53 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 3 V to 10 V Introduction Date: December 19, 2013 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Advanced Sensors
Win Source Part Number: 258994-NPP-301B-200AT
Termination Style: Surface Mount
Output Type: Wheatstone Bridge
Output: 0 mV to 60 mV (3V)
Accuracy: ±0.2%
Family Name: NPP-301-200A
Pressure Type: Absolute
Operating Pressure: 30 PSI (206.84 kPa)
Port Size: Male - 0.08" (2.04mm) Tube, Dual
Port Style: Barbless
Maximum Pressure: 90 PSI (620.53 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 3 V to 10 V
Introduction Date: December 19, 2013
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPP-301B-200AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
NPP-301B-200AT
Sensors, Transducers - Pressure Sensors, Transducers NPP-301B-200AT
SENSOR 30PSIA 0.08 .06V

SENSOR 30PSIA 0.08 .06V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 258994-NPP-301B-200AT NPP-301B-200AT
Product Name Pressure Sensors, Transducers - NPP-301B-200AT Sensors, Transducers - Pressure Sensors, Transducers
Pressure Type Absolute; Absolute
Unlock Full Specs
to access all available technical data