Amphenol Corporation Pressure Sensors, Transducers NPP-301B-200A

Description
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.08"" (2.04mm) Tube, Dual 0 mV ~ 60 mV (3V) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.08"" (2.04mm) Tube, Dual 0 mV ~ 60 mV (3V) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - NPP-301B-200A-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
NPP-301B-200A-ND
Pressure Sensors, Transducers NPP-301B-200A-ND
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.08"" (2.04mm) Tube, Dual 0 mV ~ 60 mV (3V) 8-SOIC (0.154"", 3.90mm Width)"

"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.08"" (2.04mm) Tube, Dual 0 mV ~ 60 mV (3V) 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Pressure Sensor, 30Psi, Absolute, Volt; Operating Pressure Max Amphenol Advanced Sensors - 33P4255 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, Absolute, Volt; Operating Pressure Max Amphenol Advanced Sensors
33P4255
Pressure Sensor, 30Psi, Absolute, Volt; Operating Pressure Max Amphenol Advanced Sensors 33P4255
PRESSURE SENSOR, 30PSI, ABSOLUTE, VOLT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:3VDC; Port Style:Tube; Supply Current:-; Product Range:NPP-301 Series

PRESSURE SENSOR, 30PSI, ABSOLUTE, VOLT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:3VDC; Port Style:Tube; Supply Current:-; Product Range:NPP-301 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number NPP-301B-200A-ND 33P4255
Product Name Pressure Sensors, Transducers Pressure Sensor, 30Psi, Absolute, Volt; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Absolute
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage
Unlock Full Specs
to access all available technical data