Manufacturer: Amphenol NovaSensor
Win Source Part Number: 1336625-NPP-301B-200
Category: Sensors, Transducers>Pressure
Packaging: Tube
Termination Style: Gull Wing
Applications: Board Mount
Standard Package: 50
Output Type: Wheatstone Bridge
Output: 0 mV ~ 60 mV (3V)
Accuracy: ±0.2%
Pressure Type: Absolute
Operating Pressure: 30PSI (206.84kPa)
Port Size: Male - 0.08" (2.04mm) Tube, Dual
Port Style: Barbless
Maximum Pressure: 90PSI (620.53kPa)
Voltage - Supply: 3V ~ 10V
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 6 (Time on Label)
HTSUS: 9026.20.4000
Base Product Number: NPP-301B
RoHS Status: RoHS Compliant
SENSOR 30PSIA 0.08 .06V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1336625-NPP-301B-200A | NPP-301B-200A |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Absolute; Absolute | |
| Package / Mounting | 8-SOIC (0.154", 3.90mm Width) | |
| Packing Method | Tube; Tube |