Manufacturer: AMPHENOL
Win Source Part Number: 846184-NPP-301B-100A
Series: NPP-301
Features: Pressure Sensor
Package: Tube
Family Name: NPP-301B
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 6 (Time on Label)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 9026.20.4000
Other Part Number: 235-1679-5, NPP-301B-100A-ND
SENSOR 15PSIA 0.08 .06V
PRESSURE SENSOR, 15PSI, -40 TO 125DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:3V; Supply Voltage Max:10V; Sensor Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 846184-NPP-301B-100A | NPP-301B-100A | 59P7118 |
| Product Name | Pressure Sensors, Transducers - NPP-301B-100A | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 15Psi, -40 To 125Deg C; Pressure Type Amphenol Advanced Sensors |
| Input Voltage | 3 to 10 volts | 3 to 10 volts |