The Amphenol NPP-301 Series Pressure Sensor is a surface mount device designed for measuring absolute pressure with a maximum operating pressure of 100 psi (700 kPa). It features a low-cost SO-8 package and operates over a wide temperature range of -40°F to 257°F (-40°C to 125°C). The sensor provides a voltage output that is linearly proportional to the input pressure and is compatible with clean, dry air and non-corrosive gases. With a static accuracy of less than 0.20% full scale output (FSO) and a four-element Wheatstone bridge configuration, this sensor offers flexibility in circuit design. It is suitable for various applications, including automotive tire pressure monitoring, pneumatic controls, pressure switches, altimeters, and consumer appliances. The NPP-301 Series is also designed for automated assembly, making it a practical choice for OEM users.
"Pressure Sensor 100PSI (689.48kPa) Absolute 0 mV ~ 60 mV (3V) 8-SOIC (0.154"", 3.90mm Width)"
"Pressure Sensor 100PSI (689.48kPa) Absolute 0 mV ~ 60 mV (3V) 8-SOIC (0.154"", 3.90mm Width)"
"Pressure Sensor 100PSI (689.48kPa) Absolute 0 mV ~ 60 mV (3V) 8-SOIC (0.154"", 3.90mm Width)"
PRESSURE SENSOR, FULL REEL; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:-; Product Range:-; Operating Pressure Min:0psi RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 235-1678-2-ND | 46M2633 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensor, Full Reel; Operating Pressure Max Amphenol Advanced Sensors |
| Device Category | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Absolute | Absolute; Absolute |
| Signal Output | Analog Voltage; Wheatstone Bridge | Analog Voltage; Voltage |