Amphenol Corporation Pressure Sensors, Transducers NPP-301A-700A

Description
"Pressure Sensor 100PSI (689.48kPa) Absolute 0 mV ~ 60 mV (3V) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Pressure Sensor 100PSI (689.48kPa) Absolute 0 mV ~ 60 mV (3V) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 235-1287-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
235-1287-ND
Pressure Sensors, Transducers 235-1287-ND
"Pressure Sensor 100PSI (689.48kPa) Absolute 0 mV ~ 60 mV (3V) 8-SOIC (0.154"", 3.90mm Width)"

"Pressure Sensor 100PSI (689.48kPa) Absolute 0 mV ~ 60 mV (3V) 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PRESSURE SENSOR, SO-8 PKG, PORTED, 100 PSIA - NPP-301A-700A - Heilind Electronics, Inc.
Wilmington, MA, United States
PRESSURE SENSOR, SO-8 PKG, PORTED, 100 PSIA
NPP-301A-700A
PRESSURE SENSOR, SO-8 PKG, PORTED, 100 PSIA NPP-301A-700A
PRESSURE SENSOR, SO-8 PKG, PORTED, 100 PSIA

PRESSURE SENSOR, SO-8 PKG, PORTED, 100 PSIA

Buy Now
Pressure Sensor; Operating Pressure Max Amphenol Advanced Sensors - 59P7117 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Amphenol Advanced Sensors
59P7117
Pressure Sensor; Operating Pressure Max Amphenol Advanced Sensors 59P7117
PRESSURE SENSOR; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:-; Product Range:-; Operating Pressure Min:0psi; Pressure Type:Absolute RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:-; Product Range:-; Operating Pressure Min:0psi; Pressure Type:Absolute RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 235-1287-ND NPP-301A-700A 59P7117
Product Name Pressure Sensors, Transducers PRESSURE SENSOR, SO-8 PKG, PORTED, 100 PSIA Pressure Sensor; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute Absolute; Absolute
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2852206 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Compound; Compound
Media Liquid; Gas; Liquid, Gas
View Details
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - 39-D6F-PH5050AMD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Pressure sensors & Load sensors - Pressure measuring cells - PSD18-210-O - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details