Amphenol Corporation Pressure Sensors, Transducers - NPP-301A-700A NPP-301A-700A

Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 1083383-NPP-301A-700 A Termination Style: Surface Mount Output Type: Wheatstone Bridge Output: 0 mV to 60 mV (3V) Accuracy: ±0.2% Pressure Type: Absolute Operating Pressure: 100 PSI (689.48 kPa) Port Style: No Port Maximum Pressure: 300 PSI (2068.43 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 3 V to 10 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 1083383-NPP-301A-700 A Termination Style: Surface Mount Output Type: Wheatstone Bridge Output: 0 mV to 60 mV (3V) Accuracy: ±0.2% Pressure Type: Absolute Operating Pressure: 100 PSI (689.48 kPa) Port Style: No Port Maximum Pressure: 300 PSI (2068.43 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 3 V to 10 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - NPP-301A-700A - 1083383-NPP-301A-700A - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - NPP-301A-700A
1083383-NPP-301A-700A
Pressure Sensors, Transducers - NPP-301A-700A 1083383-NPP-301A-700A
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 1083383-NPP-301A-700 A Termination Style: Surface Mount Output Type: Wheatstone Bridge Output: 0 mV to 60 mV (3V) Accuracy: ±0.2% Pressure Type: Absolute Operating Pressure: 100 PSI (689.48 kPa) Port Style: No Port Maximum Pressure: 300 PSI (2068.43 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 3 V to 10 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Advanced Sensors
Win Source Part Number: 1083383-NPP-301A-700A
Termination Style: Surface Mount
Output Type: Wheatstone Bridge
Output: 0 mV to 60 mV (3V)
Accuracy: ±0.2%
Pressure Type: Absolute
Operating Pressure: 100 PSI (689.48 kPa)
Port Style: No Port
Maximum Pressure: 300 PSI (2068.43 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 3 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPP-301A-700A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
NPP-301A-700A
Sensors, Transducers - Pressure Sensors, Transducers NPP-301A-700A
SENSOR 100PSIA .06V

SENSOR 100PSIA .06V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1083383-NPP-301A-700A NPP-301A-700A
Product Name Pressure Sensors, Transducers - NPP-301A-700A Sensors, Transducers - Pressure Sensors, Transducers
Pressure Type Absolute; Absolute
Unlock Full Specs
to access all available technical data