Amphenol Corporation Pressure Sensor, 200Kpa, -40 To 125Deg C; Pressure Type Amphenol Advanced Sensors NPP-301A-200A

Description
PRESSURE SENSOR, 200KPA, -40 TO 125DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:200kPa; Supply Voltage Min:3V; Supply Voltage Max:10V; Sensor Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 200KPA, -40 TO 125DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:200kPa; Supply Voltage Min:3V; Supply Voltage Max:10V; Sensor Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 200Kpa, -40 To 125Deg C; Pressure Type Amphenol Advanced Sensors - 59P7116 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 200Kpa, -40 To 125Deg C; Pressure Type Amphenol Advanced Sensors
59P7116
Pressure Sensor, 200Kpa, -40 To 125Deg C; Pressure Type Amphenol Advanced Sensors 59P7116
PRESSURE SENSOR, 200KPA, -40 TO 125DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:200kPa; Supply Voltage Min:3V; Supply Voltage Max:10V; Sensor Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

PRESSURE SENSOR, 200KPA, -40 TO 125DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:200kPa; Supply Voltage Min:3V; Supply Voltage Max:10V; Sensor Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPP-301A-200A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
NPP-301A-200A
Sensors, Transducers - Pressure Sensors, Transducers NPP-301A-200A
SENSOR 30PSIA .06V

SENSOR 30PSIA .06V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 59P7116 NPP-301A-200A
Product Name Pressure Sensor, 200Kpa, -40 To 125Deg C; Pressure Type Amphenol Advanced Sensors Sensors, Transducers - Pressure Sensors, Transducers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors infrared - SMTIR2102 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Optical Rug. Temperature Sensor FC 1525 - 1-FS63RTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 1464849P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details