"Pressure Sensor 15PSI (103.42kPa) Absolute 0 mV ~ 60 mV (3V) 8-SOIC (0.154"", 3.90mm Width)"
"Pressure Sensor 15PSI (103.42kPa) Absolute 0 mV ~ 60 mV (3V) 8-SOIC (0.154"", 3.90mm Width)"
"Pressure Sensor 15PSI (103.42kPa) Absolute 0 mV ~ 60 mV (3V) 8-SOIC (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 235-1492-1-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage; Wheatstone Bridge |