Manufacturer: Amphenol Advanced Sensors
Win Source Part Number: 1083381-NPP-301A-100
Termination Style: Surface Mount
Output Type: Wheatstone Bridge
Output: 0 mV to 60 mV (3V)
Accuracy: ±0.2%
Pressure Type: Absolute
Operating Pressure: 15 PSI (103.42 kPa)
Port Style: No Port
Maximum Pressure: 45 PSI (310.26 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 3 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
PRESSURE SENSOR, 100KPA, -40 TO 125DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:100kPa; Supply Voltage Min:3V; Supply Voltage Max:10V; Sensor Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
SENSOR 15PSIA .06V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1083381-NPP-301A-100A | 59P7115 | NPP-301A-100A |
| Product Name | Pressure Sensors, Transducers - NPP-301A-100A | Pressure Sensor, 100Kpa, -40 To 125Deg C; Pressure Type Amphenol Advanced Sensors | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Absolute; Absolute |