M12*1.5-6G Presuure Sensor,200 PSIG
M12*1.5-6G Presuure Sensor,200 PSIG
Pressure Sensor 200PSI (1378.95kPa) Gauge Male - M12 x 1.5 14 b Cylinder
SENSOR 200PSIG M12 14BIT
PRESSURE SENSOR, 200PSI, GAUGE, I2C; Operating Pressure Max:200psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:M12 x 1.5; Supply Current:3mA
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 2392377 | 45-NPI-19M-200G2-ND | NPI-19M-200G2 | 70AJ5206 |
| Product Name | Pressure Sensors | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 200Psi, Gauge, I2C; Operating Pressure Max Amphenol Advanced Sensors |
| Device Category | Sensor | Sensor; Sensor or Transducer | Sensor | Sensor; Sensor or Transducer |
| Measurement Type | Gauge; Gauge | Gauge | Gauge | Gauge; Gauge |
| Media | Liquid; Gas; Gas, Liquid | |||
| Signal Output | Other Digital; Digital | I2C | Other Digital; I2C Digital | |
| Working Pressure Range | 0.0 to 200 psi (0.0 to 141 m H2O) | 200 psi (141 m H2O) | 200 psi (141 m H2O) | ? to 200 psi (? to 141 m H2O) |