Pressure Sensor 100PSI (689.48kPa) Absolute Male - M12 x 1.5 14 b Cylinder
M12*1.5-6G Presuure Sensor,100 PSIA
M12*1.5-6G Presuure Sensor,100 PSIA
PRESSURE SENSOR, 100PSI, ABSOLUTE, I2C; Operating Pressure Max:100psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:M12 x 1.5; Supply Current:3mA
SENSOR 100PSIA M12 14BIT
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 45-NPI-19M-100A2-ND | 2392370 | 70AJ5203 | NPI-19M-100A2 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensors | Pressure Sensor, 100Psi, Absolute, I2C; Operating Pressure Max Amphenol Advanced Sensors | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Absolute | Absolute; Gauge; Absolute | Absolute; Absolute | Absolute |
| Features | Temperature Compensated | |||
| Working Pressure Range | 100 psi (70.38 m H2O) | 0.0 to 100 psi (0.0 to 70.38 m H2O) | ? to 100 psi (? to 70.38 m H2O) | 100 psi (70.38 m H2O) |
| Accuracy | 1 ±% FS | 0.2500 ±% FS |