Pressure Sensor 30PSI (206.84kPa) Gauge Male - M12 x 1.5 14 b Cylinder
M12*1.5-6G Presuure Sensor,30 PSIG
M12*1.5-6G Presuure Sensor,30 PSIG
PRESSURE SENSOR, 30PSI, GAUGE, I2C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:M12 x 1.5; Supply Current:3mA
SENSOR 30PSIG M12 14BIT
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 45-NPI-19M-030G2-ND | 2392365 | 70AJ5200 | NPI-19M-030G2 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensors | Pressure Sensor, 30Psi, Gauge, I2C; Operating Pressure Max Amphenol Advanced Sensors | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge; Gauge | Gauge; Gauge | Gauge |
| Features | Temperature Compensated | |||
| Working Pressure Range | 30 psi (21.11 m H2O) | 30 psi (21.11 m H2O) | ? to 30 psi (? to 21.11 m H2O) | 30 psi (21.11 m H2O) |
| Accuracy | 1 ±% FS | 0.5000 ±% FS |