"Pressure Sensor 300PSI (2068.43kPa) Gauge Male - 1/8"" (3.18mm) NPT 14 b Cylinder"
PRESSURE SENSOR, 300PSI, GAUGE, I2C; Operating Pressure Max:300psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:1/8" - 27 NPT; Supply Current:3mA
SENSOR 300PSIG 1/8NPT 14BIT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 45-NPI-19J-300G2-ND | 70AJ5194 | NPI-19J-300G2 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensor, 300Psi, Gauge, I2C; Operating Pressure Max Amphenol Advanced Sensors | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge; Gauge | Gauge |
| Features | Temperature Compensated | ||
| Working Pressure Range | 300 psi (211 m H2O) | ? to 300 psi (? to 211 m H2O) | 300 psi (211 m H2O) |