Manufacturer: Amphenol Advanced Sensors
Win Source Part Number: 777670-NPI-19J-200GV
Series: NPI-19
Termination Style: Flex Cable
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Compensated
Package: Cylinder
Output Type: Wheatstone Bridge
Operating Supply Voltage: 10V
Output: 0 mV ~ 100 mV
Accuracy: ±0.25%
Family Name: NPI-19J-200GV
Pressure Type: Vented Gauge
Operating Pressure: 200 PSI (1378.95 kPa)
Port Size: Male - 1/8" (3.18mm) NPT
Port Style: Threaded
Maximum Pressure: 400 PSI (2757.9 kPa)
Categories: Sensors, Transducers
Introduction Date: October 26, 2015
ECCN: EAR99
Country of Origin: Switzerland
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 777670-NPI-19J-200GV |
| Product Name | Pressure Sensors, Transducers - NPI-19J-200GV |
| Compensated | Compensated |