"Pressure Sensor 200PSI (1378.95kPa) Gauge Male - 1/8"" (3.18mm) NPT 14 b Cylinder"
1/8-27 NPT Port Presuure Sensor,200 PSIG
1/8-27 NPT Port Presuure Sensor,200 PSIG
PRESSURE SENSOR, 200PSI, GAUGE, I2C; Operating Pressure Max:200psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:1/8" - 27 NPT; Supply Current:3mA
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 45-NPI-19J-200G2-ND | 2392348 | 70AJ5192 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensors | Pressure Sensor, 200Psi, Gauge, I2C; Operating Pressure Max Amphenol Advanced Sensors |
| Device Category | Sensor; Sensor or Transducer | Sensor | Sensor; Sensor or Transducer |
| Measurement Type | Gauge | Gauge; Gauge | Gauge; Gauge |
| Features | Temperature Compensated | ||
| Working Pressure Range | 200 psi (141 m H2O) | 0.0 to 200 psi (0.0 to 141 m H2O) | ? to 200 psi (? to 141 m H2O) |
| Accuracy | 1 ±% FS | 0.2500 ±% FS |