Amphenol Corporation Pressure Sensors NPI-19J-030GV

Description
NPI-19 Sensor 0psi Min 1/8-27 NPT Port
Request a Quote Datasheet
Description
NPI-19 Sensor 0psi Min 1/8-27 NPT Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 329397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
329397
Pressure Sensors 329397
NPI-19 Sensor 0psi Min 1/8-27 NPT Port

NPI-19 Sensor 0psi Min 1/8-27 NPT Port

Supplier's Site
Pressure Sensors, Transducers - 45-NPI-19J-030GV-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPI-19J-030GV-ND
Pressure Sensors, Transducers 45-NPI-19J-030GV-ND
"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 1/8"" (3.18mm) NPT 0 mV ~ 100 mV Cylinder"

"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 1/8"" (3.18mm) NPT 0 mV ~ 100 mV Cylinder"

Buy Now Datasheet
Pressure Sensor, 30Psi, Gauge, Voltage; Operating Pressure Max Amphenol Advanced Sensors - 58T3364 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, Gauge, Voltage; Operating Pressure Max Amphenol Advanced Sensors
58T3364
Pressure Sensor, 30Psi, Gauge, Voltage; Operating Pressure Max Amphenol Advanced Sensors 58T3364
PRESSURE SENSOR, 30PSI, GAUGE, VOLTAGE; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/8" - 27 NPT; Supply Current:-; Product Range:NovaSensor NPI-19 Series

PRESSURE SENSOR, 30PSI, GAUGE, VOLTAGE; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/8" - 27 NPT; Supply Current:-; Product Range:NovaSensor NPI-19 Series

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 329397 45-NPI-19J-030GV-ND 58T3364
Product Name Pressure Sensors Pressure Sensors, Transducers Pressure Sensor, 30Psi, Gauge, Voltage; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge; Gauge Gauge Gauge; Gauge
Signal Output Analog Voltage; Voltage Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O) 30 psi (21.11 m H2O) ? to 30 psi (? to 21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Transducers - 10209862-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure transducer P3IC/10bar - 1-P3IC/10BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details