Amphenol Corporation Pressure Sensors, Transducers NPI-19J-030AV

Description
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 1/8"" (3.18mm) NPT 0 mV ~ 100 mV Cylinder"
Request a Quote Datasheet
Description
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 1/8"" (3.18mm) NPT 0 mV ~ 100 mV Cylinder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - NPI-19J-030AV-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
NPI-19J-030AV-ND
Pressure Sensors, Transducers NPI-19J-030AV-ND
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 1/8"" (3.18mm) NPT 0 mV ~ 100 mV Cylinder"

"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 1/8"" (3.18mm) NPT 0 mV ~ 100 mV Cylinder"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPI-19J-030AV - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPI-19J-030AV
Sensors, Transducers - Pressure Sensors, Transducers NPI-19J-030AV
SENSOR 30PSIA 1/8NPT 0.1V

SENSOR 30PSIA 1/8NPT 0.1V

Supplier's Site
Pressure Sensor, 30Psi; Operating Pressure Max Amphenol Advanced Sensors - 21T9266 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi; Operating Pressure Max Amphenol Advanced Sensors
21T9266
Pressure Sensor, 30Psi; Operating Pressure Max Amphenol Advanced Sensors 21T9266
PRESSURE SENSOR, 30PSI; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:10V; Port Style:NPT; Supply Current:1.5mA; Product Range:NPI-19 Series; External Depth:13.58mm RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:10V; Port Style:NPT; Supply Current:1.5mA; Product Range:NPI-19 Series; External Depth:13.58mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number NPI-19J-030AV-ND NPI-19J-030AV 21T9266
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 30Psi; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute Absolute; Absolute
Signal Output Analog Voltage; Wheatstone Bridge Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data