Amphenol Corporation Pressure Sensors, Transducers NPI-19B-172GH

Description
"Pressure Sensor 246.56PSI (1700kPa) Vented Gauge Male - 1/2"" (12.7mm) UNF 0 mV ~ 100 mV Cylinder"
Request a Quote Datasheet
Description
"Pressure Sensor 246.56PSI (1700kPa) Vented Gauge Male - 1/2"" (12.7mm) UNF 0 mV ~ 100 mV Cylinder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - NPI-19B-172GH-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
NPI-19B-172GH-ND
Pressure Sensors, Transducers NPI-19B-172GH-ND
"Pressure Sensor 246.56PSI (1700kPa) Vented Gauge Male - 1/2"" (12.7mm) UNF 0 mV ~ 100 mV Cylinder"

"Pressure Sensor 246.56PSI (1700kPa) Vented Gauge Male - 1/2"" (12.7mm) UNF 0 mV ~ 100 mV Cylinder"

Buy Now Datasheet
Pressure Sensor, 1700Kpa; Operating Pressure Max Amphenol Advanced Sensors - 21T9260 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1700Kpa; Operating Pressure Max Amphenol Advanced Sensors
21T9260
Pressure Sensor, 1700Kpa; Operating Pressure Max Amphenol Advanced Sensors 21T9260
PRESSURE SENSOR, 1700KPA; Operating Pressure Max:1700kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10V; Port Style:UNF; Supply Current:1.5mA; Product Range:NPI-19 Series; External Depth:13.58mm RoHS Compliant: Yes

PRESSURE SENSOR, 1700KPA; Operating Pressure Max:1700kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10V; Port Style:UNF; Supply Current:1.5mA; Product Range:NPI-19 Series; External Depth:13.58mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number NPI-19B-172GH-ND 21T9260
Product Name Pressure Sensors, Transducers Pressure Sensor, 1700Kpa; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2133357 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - 39-2SMPB-02BTR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Pressure sensors & Load sensors - Pressure sensors - XFPM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue
View Details