Pressure Sensor 300PSI (2068.43kPa) Gauge 14 b Cylinder
SENSOR 300PSIG 14BIT
PRESSURE SENSOR, 300PSI, GAUGE, I2C; Operating Pressure Max:300psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:3mA
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 45-NPI-19A-300G2-ND | NPI-19A-300G2 | 70AJ5180 |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 300Psi, Gauge, I2C; Operating Pressure Max Amphenol Advanced Sensors |
| Device Category | Sensor; Sensor or Transducer | Sensor | Sensor; Sensor or Transducer |
| Measurement Type | Gauge | Gauge | Gauge; Gauge |
| Features | Temperature Compensated | ||
| Working Pressure Range | 300 psi (211 m H2O) | 300 psi (211 m H2O) | ? to 300 psi (? to 211 m H2O) |