Amphenol Corporation Pressure Sensors NPI-19A-201AH

Description
NPI-19 Pressure Sensor 0psi Min 30psi
Request a Quote Datasheet
Description
NPI-19 Pressure Sensor 0psi Min 30psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 329393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
329393
Pressure Sensors 329393
NPI-19 Pressure Sensor 0psi Min 30psi

NPI-19 Pressure Sensor 0psi Min 30psi

Supplier's Site
Pressure Sensors, Transducers - NPI-19A-201AH-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
NPI-19A-201AH-ND
Pressure Sensors, Transducers NPI-19A-201AH-ND
Pressure Sensor 29.01PSI (200kPa) Absolute 0 mV ~ 100 mV Cylinder

Pressure Sensor 29.01PSI (200kPa) Absolute 0 mV ~ 100 mV Cylinder

Buy Now Datasheet
Pressure Sensor, 29.01Psi, Absolute; Operating Pressure Max Amphenol Advanced Sensors - 58T3325 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 29.01Psi, Absolute; Operating Pressure Max Amphenol Advanced Sensors
58T3325
Pressure Sensor, 29.01Psi, Absolute; Operating Pressure Max Amphenol Advanced Sensors 58T3325
PRESSURE SENSOR, 29.01PSI, ABSOLUTE; Operating Pressure Max:29psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:-; Supply Current:1mA; Product Range:NovaSensor NPI-19 Series

PRESSURE SENSOR, 29.01PSI, ABSOLUTE; Operating Pressure Max:29psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:-; Supply Current:1mA; Product Range:NovaSensor NPI-19 Series

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 329393 NPI-19A-201AH-ND 58T3325
Product Name Pressure Sensors Pressure Sensors, Transducers Pressure Sensor, 29.01Psi, Absolute; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute; Gauge; Absolute Absolute Absolute; Absolute
Signal Output Analog Voltage; Voltage Analog Voltage; Wheatstone Bridge Analog Current; Current
Working Pressure Range 0.0 to 29.01 psi (0.0 to 20.41 m H2O) 29.01 psi (20.42 m H2O) ? to 29 psi (? to 20.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Transducers - 11016493-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Sensors - 2133353 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details