Amphenol Corporation Sensors, Transducers - Pressure Sensors, Transducers NPI-19A-101AH

Description
Manufacturer: Amphenol NovaSensor Win Source Part Number: 1336630-NPI-19A-101A H Category: Sensors, Transducers>Pressure Sensors, Transducers Packaging: Bulk Termination Style: Flex Cable Features: Temperature Compensated Applications: Board Mount Standard Package: 1 Output Type: Wheatstone Bridge Output: 0 mV ~ 100 mV Accuracy: ±0.5% Pressure Type: Absolute Operating Pressure: 14.5PSI (100kPa) Port Style: No Port Maximum Pressure: 29.01PSI (200kPa) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Cylinder ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable HTSUS: 9026.20.4000 Other Part Number: 235-1668,NPI-19A-101 AH-ND Base Product Number: NPI-19A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Amphenol NovaSensor Win Source Part Number: 1336630-NPI-19A-101A H Category: Sensors, Transducers>Pressure Sensors, Transducers Packaging: Bulk Termination Style: Flex Cable Features: Temperature Compensated Applications: Board Mount Standard Package: 1 Output Type: Wheatstone Bridge Output: 0 mV ~ 100 mV Accuracy: ±0.5% Pressure Type: Absolute Operating Pressure: 14.5PSI (100kPa) Port Style: No Port Maximum Pressure: 29.01PSI (200kPa) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Cylinder ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable HTSUS: 9026.20.4000 Other Part Number: 235-1668,NPI-19A-101 AH-ND Base Product Number: NPI-19A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1336630-NPI-19A-101AH - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1336630-NPI-19A-101AH
Sensors, Transducers - Pressure Sensors, Transducers 1336630-NPI-19A-101AH
Manufacturer: Amphenol NovaSensor Win Source Part Number: 1336630-NPI-19A-101A H Category: Sensors, Transducers>Pressure Sensors, Transducers Packaging: Bulk Termination Style: Flex Cable Features: Temperature Compensated Applications: Board Mount Standard Package: 1 Output Type: Wheatstone Bridge Output: 0 mV ~ 100 mV Accuracy: ±0.5% Pressure Type: Absolute Operating Pressure: 14.5PSI (100kPa) Port Style: No Port Maximum Pressure: 29.01PSI (200kPa) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Cylinder ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable HTSUS: 9026.20.4000 Other Part Number: 235-1668,NPI-19A-101 AH-ND Base Product Number: NPI-19A RoHS Status: ROHS3 Compliant

Manufacturer: Amphenol NovaSensor
Win Source Part Number: 1336630-NPI-19A-101AH
Category: Sensors, Transducers>Pressure Sensors, Transducers
Packaging: Bulk
Termination Style: Flex Cable
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 1
Output Type: Wheatstone Bridge
Output: 0 mV ~ 100 mV
Accuracy: ±0.5%
Pressure Type: Absolute
Operating Pressure: 14.5PSI (100kPa)
Port Style: No Port
Maximum Pressure: 29.01PSI (200kPa)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
HTSUS: 9026.20.4000
Other Part Number: 235-1668,NPI-19A-101AH-ND
Base Product Number: NPI-19A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPI-19A-101AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
NPI-19A-101AH
Sensors, Transducers - Pressure Sensors, Transducers NPI-19A-101AH
SENSOR 14.5PSIA 0.1V

SENSOR 14.5PSIA 0.1V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1336630-NPI-19A-101AH NPI-19A-101AH
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Pressure Type Absolute; Absolute
Package / Mounting Cylinder
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensor Chip - DLV Series - Pressure Sensor Chip - DLV Series - All Sensors Corp.
Specs
Applications COMMERCIAL
Pressure Type Absolute
Package / Mounting E1BD
View Details
MEMS Sensing Elements Broad Pressure Sensor - 7000 Series - Merit Sensor Systems
Specs
Applications Medical
Pressure Type Absolute; Gauge; Differential; Vacuum
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details