Amphenol Corporation Pressure Sensors, Transducers NPI-19A-005G2

Description
Pressure Sensor 5PSI (34.47kPa) Gauge 14 b Cylinder
Request a Quote Datasheet
Description
Pressure Sensor 5PSI (34.47kPa) Gauge 14 b Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPI-19A-005G2-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPI-19A-005G2-ND
Pressure Sensors, Transducers 45-NPI-19A-005G2-ND
Pressure Sensor 5PSI (34.47kPa) Gauge 14 b Cylinder

Pressure Sensor 5PSI (34.47kPa) Gauge 14 b Cylinder

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPI-19A-005G2 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPI-19A-005G2
Sensors, Transducers - Pressure Sensors, Transducers NPI-19A-005G2
SENSOR 5PSIG 14BIT

SENSOR 5PSIG 14BIT

Supplier's Site
Pressure Sensor, 5Psi, Gauge, I2C; Operating Pressure Max Amphenol Advanced Sensors - 70AJ5168 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Psi, Gauge, I2C; Operating Pressure Max Amphenol Advanced Sensors
70AJ5168
Pressure Sensor, 5Psi, Gauge, I2C; Operating Pressure Max Amphenol Advanced Sensors 70AJ5168
PRESSURE SENSOR, 5PSI, GAUGE, I2C; Operating Pressure Max:5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:3mA; Product Range:NovaSensor NPI-19 Digital I2C Series

PRESSURE SENSOR, 5PSI, GAUGE, I2C; Operating Pressure Max:5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:3mA; Product Range:NovaSensor NPI-19 Digital I2C Series

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 45-NPI-19A-005G2-ND NPI-19A-005G2 70AJ5168
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 5Psi, Gauge, I2C; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Features Temperature Compensated
Working Pressure Range 5 psi (3.52 m H2O) 5 psi (3.52 m H2O) ? to 5 psi (? to 3.52 m H2O)
Unlock Full Specs
to access all available technical data