Pressure Sensor 2.5PSI (17.24kPa) Vented Gauge 0 mV ~ 75 mV Cylinder
SENSOR 2.5PSIG .075V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | NPI-19A-002GV-ND | NPI-19A-002GV |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge |
| Signal Output | Analog Voltage; Wheatstone Bridge | Wheatstone Bridge |
| Features | Temperature Compensated |