Amphenol Corporation Pressure Sensors, Transducers NPI-15J-702AH

Description
"Pressure Sensor 1015.26PSI (7000kPa) Absolute Male - 1/8"" (3.18mm) NPT 0 mV ~ 200 mV Cylinder"
Request a Quote Datasheet
Description
"Pressure Sensor 1015.26PSI (7000kPa) Absolute Male - 1/8"" (3.18mm) NPT 0 mV ~ 200 mV Cylinder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - NPI-15J-702AH-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
NPI-15J-702AH-ND
Pressure Sensors, Transducers NPI-15J-702AH-ND
"Pressure Sensor 1015.26PSI (7000kPa) Absolute Male - 1/8"" (3.18mm) NPT 0 mV ~ 200 mV Cylinder"

"Pressure Sensor 1015.26PSI (7000kPa) Absolute Male - 1/8"" (3.18mm) NPT 0 mV ~ 200 mV Cylinder"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPI-15J-702AH - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPI-15J-702AH
Sensors, Transducers - Pressure Sensors, Transducers NPI-15J-702AH
SENSOR 1015.26PSIA 1/8NPT .2V

SENSOR 1015.26PSIA 1/8NPT .2V

Supplier's Site
Pressure Transducer, 7000Kpa, 1; Operating Pressure Max Amphenol Advanced Sensors - 21T9257 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 7000Kpa, 1; Operating Pressure Max Amphenol Advanced Sensors
21T9257
Pressure Transducer, 7000Kpa, 1; Operating Pressure Max Amphenol Advanced Sensors 21T9257
PRESSURE TRANSDUCER, 7000KPA, 1; Operating Pressure Max:7000kPa; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:NPT; Supply Current:1mA; Product Range:NPI-15 Series; External Depth:35.26mm RoHS Compliant: Yes

PRESSURE TRANSDUCER, 7000KPA, 1; Operating Pressure Max:7000kPa; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:NPT; Supply Current:1mA; Product Range:NPI-15 Series; External Depth:35.26mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number NPI-15J-702AH-ND NPI-15J-702AH 21T9257
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Transducer, 7000Kpa, 1; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute Absolute; Absolute
Signal Output Analog Voltage; Wheatstone Bridge Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10205204-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details
Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074049-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details