Amphenol Corporation Pressure Sensors, Transducers NPI-15A-353SH

Description
Pressure Sensor 5076.32PSI (35000kPa) Sealed Gauge 0 mV ~ 200 mV Cylinder
Request a Quote Datasheet
Description
Pressure Sensor 5076.32PSI (35000kPa) Sealed Gauge 0 mV ~ 200 mV Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 235-1660-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
235-1660-ND
Pressure Sensors, Transducers 235-1660-ND
Pressure Sensor 5076.32PSI (35000kPa) Sealed Gauge 0 mV ~ 200 mV Cylinder

Pressure Sensor 5076.32PSI (35000kPa) Sealed Gauge 0 mV ~ 200 mV Cylinder

Buy Now Datasheet
Pressure Sensor, 0 To 35000 Kpa,; Operating Pressure Max Amphenol Advanced Sensors - 21T9256 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 35000 Kpa,; Operating Pressure Max Amphenol Advanced Sensors
21T9256
Pressure Sensor, 0 To 35000 Kpa,; Operating Pressure Max Amphenol Advanced Sensors 21T9256
PRESSURE SENSOR, 0 TO 35000 KPA,; Operating Pressure Max:35000kPa; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:-; Port Style:-; Supply Current:1mA; Product Range:NPI-15 Series; External Depth:28mm RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 35000 KPA,; Operating Pressure Max:35000kPa; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:-; Port Style:-; Supply Current:1mA; Product Range:NPI-15 Series; External Depth:28mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 235-1660-ND 21T9256
Product Name Pressure Sensors, Transducers Pressure Sensor, 0 To 35000 Kpa,; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed Gauge; Sealed Gauge
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Media Isolated Pressure Sensors - 10206283-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details